TE Connectivity Automotive Terminals 175124-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM  [.039 - .055 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 20, 22 Wire Size Search (MMSQ) : .5, .4, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM  [.039 - .055 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 20, 22 Wire Size Search (MMSQ) : .5, .4, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 175124-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
175124-1
Automotive Terminals 175124-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1 - 1.4 MM  [.039 - .055 INCH ] Tab Length : 16 MM  [.63 INCH ] Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 20, 22 Wire Size Search (MMSQ) : .5, .4, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1 - 1.4 MM  [.039 - .055 INCH ]
  • Tab Length : 16 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .3 - .5
  • Wire Size (AWG) : 22 - 20
  • Wire Size Search (AWG) : 21, 20, 22
  • Wire Size Search (MMSQ) : .5, .4, .3

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7201115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7201115
Crimp Contacts 7201115
TE Connectivity 175124-1 Crimp Terminal

TE Connectivity 175124-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7201115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7201115P
Crimp Contacts 7201115P
TE Connectivity 175124-1 Crimp Terminal

TE Connectivity 175124-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1615615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1615615
Crimp Contacts 1615615
TE Connectivity 175124-1 Crimp Terminal

TE Connectivity 175124-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175124-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175124-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175124-1
Win Source Part Number: 1363229-175124-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Product Status: Active Base Product Number: 175124 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-22 AWG Contact Finish: Tin

Win Source Part Number: 1363229-175124-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Product Status: Active
Base Product Number: 175124
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 175124-1 7201115 175124-1
Product Name Automotive Terminals Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 0460-208-2090 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details