TE Connectivity Rectangular Connector Contacts 175104-2

Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122993TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122993TR-ND
Rectangular Connector Contacts A122993TR-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122993CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122993CT-ND
Rectangular Connector Contacts A122993CT-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 50B501 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
50B501
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 50B501
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Econoseal J Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Econoseal J MARKII Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Econoseal J Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Econoseal J MARKII Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122993TR-ND 50B501
Product Name Rectangular Connector Contacts Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data