TE Connectivity Quick Connects, Quick Disconnect Connectors 175091-1

Description
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A142449CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A142449CT-ND
Quick Connects, Quick Disconnect Connectors A142449CT-ND
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A142449TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A142449TR-ND
Quick Connects, Quick Disconnect Connectors A142449TR-ND
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-175091-1
Electronic Connector 332-175091-1
Power Contact, Female, Crimp, 12-14AWG, Tin Plated Brass Product overview: 175091-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175091-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 12-14AWG, Tin Plated Brass Product overview: 175091-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175091-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333921-175091-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333921-175091-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333921-175091-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333921-175091-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 12-14 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.768" (19.50mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Length: 0.315" (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 175091-1-ND,-175091- 1-SI,A142449CT,2266- 175091-1TR,A142449TR ,-175091-1-CSI Base Product Number: 175091 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333921-175091-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-14 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.768" (19.50mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Length: 0.315" (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 175091-1-ND,-175091-1-SI,A142449CT,2266-175091-1TR,A142449TR,-175091-1-CSI
Base Product Number: 175091
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity - 74AJ8470 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity
74AJ8470
Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity 74AJ8470
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 13AWG ROHS COMPLIANT: YES

Supplier's Site
.187 Seald Rec Cont L Rohs Compliant Amp - Te Connectivity - 41AJ4459 - Newark, An Avnet Company
Chicago, IL, United States
.187 Seald Rec Cont L Rohs Compliant Amp - Te Connectivity
41AJ4459
.187 Seald Rec Cont L Rohs Compliant Amp - Te Connectivity 41AJ4459
.187 SEALD REC CONT L ROHS COMPLIANT: YES

.187 SEALD REC CONT L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142449CT-ND 332-175091-1 1333921-175091-1 74AJ8470 41AJ4459
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Automotive Contact, Socket, Crimp, 13Awg Rohs Compliant Amp - Te Connectivity .187 Seald Rec Cont L Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge Connector - NTBM15V0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Current Rating 3.0 amps
View Details
Terminal Blocks - 39.4211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details