TE Connectivity Quick Connects, Quick Disconnect Connectors 175057-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107104CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107104CT-ND
Quick Connects, Quick Disconnect Connectors A107104CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107104TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107104TR-ND
Quick Connects, Quick Disconnect Connectors A107104TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-175057-1
Electronic Connector 392-175057-1
Signal Receptacle, 12-18AWG, Tin Plated Brass, Free Hanging Product overview: 175057-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175057-1 can be used for catalog matching and distributor lookup.

Signal Receptacle, 12-18AWG, Tin Plated Brass, Free Hanging Product overview: 175057-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175057-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333580-175057-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333580-175057-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333580-175057-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333580-175057-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 12-18 AWG Contact Material: Brass Gender: Female Standard Package: 3,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.110" ~ 0.161" (2.79mm ~ 4.09mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1750571,A107104TR,A1 07104CT,175057-1-ND, -175057-1-CSI,-17505 7-1-SI Base Product Number: 175057 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333580-175057-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 12-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 3,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.110" ~ 0.161" (2.79mm ~ 4.09mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1750571,A107104TR,A107104CT,175057-1-ND,-175057-1-CSI,-175057-1-SI
Base Product Number: 175057
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity - 43AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
43AC9976
Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity 43AC9976
FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18-12AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107104CT-ND 392-175057-1 1333580-175057-1 43AC9976
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 18-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details