TE Connectivity Quick Connects, Quick Disconnect Connectors 175042-1

Description
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A135227TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135227TR-ND
Quick Connects, Quick Disconnect Connectors A135227TR-ND
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A135227CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135227CT-ND
Quick Connects, Quick Disconnect Connectors A135227CT-ND
"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364960-175042-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364960-175042-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364960-175042-1
Win Source Part Number: 1364960-175042-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175042 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-14 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.709" (18.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)

Win Source Part Number: 1364960-175042-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175042
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-14 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.709" (18.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
Insulation Diameter: 0.120" ~ 0.160" (3.05mm ~ 4.06mm)

Buy Now Datasheet
Contacts - 175042-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175042-1
Contacts 175042-1
FF 187 REC 2-3MM2 PTBR

FF 187 REC 2-3MM2 PTBR

Buy Now
Swedesboro, NJ, United States
Contacts
175042-1
Contacts 175042-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-175042-1
Electronic Connector 392-175042-1
12-14AWG Brass Receptacle Terminal, Tin Plated, 4.75mm Tab Product overview: 175042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175042-1 can be used for catalog matching and distributor lookup.

12-14AWG Brass Receptacle Terminal, Tin Plated, 4.75mm Tab Product overview: 175042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175042-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
187 Series Rec Contact Rohs Compliant Amp - Te Connectivity - 11H9365 - Newark, An Avnet Company
Chicago, IL, United States
187 Series Rec Contact Rohs Compliant Amp - Te Connectivity
11H9365
187 Series Rec Contact Rohs Compliant Amp - Te Connectivity 11H9365
187 SERIES REC CONTACT ROHS COMPLIANT: YES

187 SERIES REC CONTACT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
175042-1
Terminals 175042-1
Terminals 187 SERIES REC CONTACT

Terminals 187 SERIES REC CONTACT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135227TR-ND 1364960-175042-1 175042-1 392-175042-1 11H9365 175042-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Electronic Connector 187 Series Rec Contact Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - CC-A-24292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details