Win Source Part Number: 1364984-175034-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175034
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 14-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.677" (17.20mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.287" (7.30mm)
Insulation Diameter: 0.075" ~ 0.173" (1.91mm ~ 4.39mm)
Female Quick Disconnect Terminal, 14-20AWG, Stainless Steel, 200°C Product overview: 175034-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175034-1 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated"
187 POSITIVE LOCK-EX REC CONT. ROHS COMPLIANT: YES
FEMALE QUICK DISCONNECT, 20AWG-14AWG ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364984-175034-1 | 392-175034-1 | A107103CT-ND | 11H9363 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Quick Connects, Quick Disconnect Connectors | 187 Positive Lock-Ex Rec Cont. Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Receptacle |