TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 175032-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Active Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Active Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Active Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.543" (13.80mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 9-SRT
Product Status: Active
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.543" (13.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

940MHZ Rf Amplifier - 860-BGA749N16E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
Op Amps - 2444518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
1800MHz Rf Amplifier - 860-QPL1810SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers