TE Connectivity Automotive Terminals 175027-6

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 17, 20, 16, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 17, 20, 16, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 175027-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
175027-6
Automotive Terminals 175027-6
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 17, 20, 16, 18 Wire Size Search (MMSQ) : 1, .6, .75, .5, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.6 MM  [.079 - .102 INCH ]
  • Wire Size (MMSQ) : .5 - 1.25
  • Wire Size (AWG) : 20 - 16
  • Wire Size Search (AWG) : 19, 17, 20, 16, 18
  • Wire Size Search (MMSQ) : 1, .6, .75, .5, 1.25

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 90 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 80 DEGC  [194 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7122188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122188
Crimp Contacts 7122188
TE Connectivity 175027-6 Crimp Terminal

TE Connectivity 175027-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 7122188P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122188P
Crimp Contacts 7122188P
TE Connectivity 175027-6 Crimp Terminal

TE Connectivity 175027-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1361982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1361982
Crimp Contacts 1361982
TE Connectivity 175027-6 Crimp Terminal

TE Connectivity 175027-6 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 175027-6 7122188 7122188P
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin
Applications Motor or Generator
OD / Width 0.0709 inch (1.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2291853-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details