Socket Contact Tin 16-20 AWG Crimp
Female Signal Crimp Contact, 16-20AWG, Tin Plated Brass Product overview: 175027-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175027-1 can be used for catalog matching and distributor lookup.
Connectors
070 REC CONTACT L.P 20-16 ROHS COMPLIANT: YES
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MULTILOCK 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP MULTILOCK 070 Mark I & Mark II Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106349-ND | 332-175027-1 | 175027-1 | 78T0687 | 17AH9991 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | 070 Rec Contact L.p 20-16 Rohs Compliant Amp - Te Connectivity | Automotive Contact, Socket, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |