TE Connectivity Contact, Socket, Crimp, 22 Awg; Product Range Amp - Te Connectivity 175026-1

Description
CONTACT, SOCKET, CRIMP, 22 AWG; Product Range:MIC 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MIC 070 Series Automotive Housing Connectors RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 22 AWG; Product Range:MIC 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MIC 070 Series Automotive Housing Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 22 Awg; Product Range Amp - Te Connectivity - 70AH7154 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22 Awg; Product Range Amp - Te Connectivity
70AH7154
Contact, Socket, Crimp, 22 Awg; Product Range Amp - Te Connectivity 70AH7154
CONTACT, SOCKET, CRIMP, 22 AWG; Product Range:MIC 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MIC 070 Series Automotive Housing Connectors RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22 AWG; Product Range:MIC 070 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:24AWG; For Use With:AMP MIC 070 Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AH7154
Product Name Contact, Socket, Crimp, 22 Awg; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details