TE Connectivity Quick Connects, Quick Disconnect Connectors 175019-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100920CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100920CT-ND
Quick Connects, Quick Disconnect Connectors A100920CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100920TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100920TR-ND
Quick Connects, Quick Disconnect Connectors A100920TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-175019-1
Electronic Connector 392-175019-1
Female Receptacle, 22-16AWG, Tin Plated Brass, Non-Insulated Product overview: 175019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175019-1 can be used for catalog matching and distributor lookup.

Female Receptacle, 22-16AWG, Tin Plated Brass, Non-Insulated Product overview: 175019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175019-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364728-175019-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364728-175019-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364728-175019-1
Win Source Part Number: 1364728-175019-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175019 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.059" ~ 0.170" (1.50mm ~ 4.32mm)

Win Source Part Number: 1364728-175019-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175019
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.059" ~ 0.170" (1.50mm ~ 4.32mm)

Buy Now Datasheet
Female Disconnect, 4.75Mm, 22-16Awg; Product Range Amp - Te Connectivity - 43AC9973 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-16Awg; Product Range Amp - Te Connectivity
43AC9973
Female Disconnect, 4.75Mm, 22-16Awg; Product Range Amp - Te Connectivity 43AC9973
FEMALE DISCONNECT, 4.75MM, 22-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100920CT-ND 392-175019-1 1364728-175019-1 43AC9973
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 22-16Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products