Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TE CONNECTIVITY
1750109-2 -- RF C/A. UMCC TYPE I. 0.80MM CABLE AMP - TE CONNECTIVITY
TE Connectivity
Rf C/a. Umcc Type I. 0.80Mm Cable Amp - Te Connectivity
1750109-2
Description
RF C/A. UMCC TYPE I. 0.80MM CABLE
Newark, An Avnet Company
Done
Description
RF C/A. UMCC TYPE I. 0.80MM CABLE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rf C/a. Umcc Type I. 0.80Mm Cable Amp - Te Connectivity
36AC0021
Rf C/a. Umcc Type I. 0.80Mm Cable Amp - Te Connectivity
36AC0021
RF C/A. UMCC TYPE I. 0.80MM CABLE
RF C/A. UMCC TYPE I. 0.80MM CABLE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
RF and Microwave Connectors
Product Number
36AC0021
Product Name
Rf C/a. Umcc Type I. 0.80Mm Cable Amp - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Coax Connectors
1053265-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Coupling
Threaded
View Details
5
suppliers
Eteily Technologies India Pvt. Ltd.
MMCX (M) R/A Connector for RG316 Cable
ET-MMMRA-4
Specs
Connector Type
MMCX
Gender
Male / Plug
Geometry
Right Angle
View Details
PIC Wire & Cable
M39029 Connectors, Size 8 Pin 75 ohm with seal
190940-01
Specs
Gender
Male / Plug
Geometry
Straight
Voltage Rating
325 volts
View Details
RS Components, Ltd.
Coaxial Adapters
1243292
Specs
Connector Type
TNC
Gender
Male / Plug
Geometry
Straight; Straight
View Details