TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 174979-2

Description
Win Source Part Number: 1034974-174979-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 28 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 504 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.756" (19.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) Alternative Parts (Cross-Reference): 175975-2; 1438720-2; DF1BZ-36DP-2.5DSA; 90131-0134; 966658-2; DF1BZ-20DP-2.5DS1749 79-2.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 174979-2-ND,A123702, -174979-2-LSI,-17497 9-2-SI,-174979-2-CSI Base Product Number: 174979
Request a Quote Datasheet
Description
Win Source Part Number: 1034974-174979-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 28 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 504 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.756" (19.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) Alternative Parts (Cross-Reference): 175975-2; 1438720-2; DF1BZ-36DP-2.5DSA; 90131-0134; 966658-2; DF1BZ-20DP-2.5DS1749 79-2.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 174979-2-ND,A123702, -174979-2-LSI,-17497 9-2-SI,-174979-2-CSI Base Product Number: 174979
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1034974-174979-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1034974-174979-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1034974-174979-2
Win Source Part Number: 1034974-174979-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Multi-Lock Number of Positions: 28 Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Applications: Automotive, General Purpose Standard Package: 504 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.146" (3.70mm) Insulation Height: 0.756" (19.20mm) Contact Shape: Rectangular Temperature Range - Operating: -30°C ~ 105°C Contact Length - Mating: 0.276" (7.00mm) Alternative Parts (Cross-Reference): 175975-2; 1438720-2; DF1BZ-36DP-2.5DSA; 90131-0134; 966658-2; DF1BZ-20DP-2.5DS1749 79-2.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 174979-2-ND,A123702, -174979-2-LSI,-17497 9-2-SI,-174979-2-CSI Base Product Number: 174979

Win Source Part Number: 1034974-174979-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Multi-Lock
Number of Positions: 28
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Applications: Automotive, General Purpose
Standard Package: 504
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.146" (3.70mm)
Insulation Height: 0.756" (19.20mm)
Contact Shape: Rectangular
Temperature Range - Operating: -30°C ~ 105°C
Contact Length - Mating: 0.276" (7.00mm)
Alternative Parts (Cross-Reference): 175975-2; 1438720-2; DF1BZ-36DP-2.5DSA; 90131-0134; 966658-2; DF1BZ-20DP-2.5DS174979-2.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 174979-2-ND,A123702,-174979-2-LSI,-174979-2-SI,-174979-2-CSI
Base Product Number: 174979

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
174979-2
Headers & Wire Housings 174979-2
040 MLC CAP ASSY V 28P

040 MLC CAP ASSY V 28P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
174979-2
Headers & Wire Housings 174979-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Plug, 28Pos, 2.5Mm, 2Row; Pitch Spacing Amp Te Connectivity - 38AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug, 28Pos, 2.5Mm, 2Row; Pitch Spacing Amp Te Connectivity
38AC2948
Conn, Plug, 28Pos, 2.5Mm, 2Row; Pitch Spacing Amp Te Connectivity 38AC2948
CONN, PLUG, 28POS, 2.5MM, 2ROW; Pitch Spacing:2.5mm; No. of Contacts:28Contacts; Gender:Plug; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONN, PLUG, 28POS, 2.5MM, 2ROW; Pitch Spacing:2.5mm; No. of Contacts:28Contacts; Gender:Plug; Product Range:Multi-Lock Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1034974-174979-2 174979-2 38AC2948
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Conn, Plug, 28Pos, 2.5Mm, 2Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -30 to 105 C (-22 to 221 F)
Contact Plating Tin Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
1 1/4
Specs
Product Type IC Socket
View Details