TE Connectivity Automotive Headers 174973-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 27.5 MM  [1.08 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174045 Packaging Features Packaging Method : Box Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 27.5 MM  [1.08 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174045 Packaging Features Packaging Method : Box Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 174973-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
174973-2
Automotive Headers 174973-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 27.5 MM  [1.08 INCH ] Connector Width : 16.9 MM  [.665 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 19.2 MM  [.756 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 174045 Packaging Features Packaging Method : Box Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]

Dimensions


  • Connector Length : 27.5 MM  [1.08 INCH ]
  • Connector Width : 16.9 MM  [.665 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 19.2 MM  [.756 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 174045

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers, Male Pins - A142448-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142448-ND
Headers, Male Pins A142448-ND
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Wire Housings & Plugs - 3628897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3628897P
Wire Housings & Plugs 3628897P
TE Connectivity 174973-2

TE Connectivity 174973-2

Supplier's Site
Wire Housings & Plugs - 1641556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641556
Wire Housings & Plugs 1641556
TE Connectivity 174973-2

TE Connectivity 174973-2

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Style: C Shrouding: Shrouded - 4 Wall Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Style: C
Shrouding: Shrouded - 4 Wall
Mounting Type: Requires Holder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-174973-2
Electronic Connector 316-174973-2
12 Pos 2.5mm RA Solder Receptacle Connector Product overview: 174973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174973-2 can be used for catalog matching and distributor lookup.

12 Pos 2.5mm RA Solder Receptacle Connector Product overview: 174973-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-174973-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
174973-2 Rohs Compliant Amp - Te Connectivity - 38AH4018 - Newark, An Avnet Company
Chicago, IL, United States
174973-2 Rohs Compliant Amp - Te Connectivity
38AH4018
174973-2 Rohs Compliant Amp - Te Connectivity 38AH4018
174973-2 ROHS COMPLIANT: YES

174973-2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Connector, Header, 12Pos; Product Range Amp - Te Connectivity - 65H6272 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 12Pos; Product Range Amp - Te Connectivity
65H6272
Automotive Connector, Header, 12Pos; Product Range Amp - Te Connectivity 65H6272
AUTOMOTIVE CONNECTOR, HEADER, 12POS; Product Range:Multilock 040 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: No

AUTOMOTIVE CONNECTOR, HEADER, 12POS; Product Range:Multilock 040 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Brass; Contact Plating:Tin RoHS Compliant: No

Supplier's Site Datasheet
040 Mlc Cap Assy V 12P Amp - Te Connectivity - 87AJ9569 - Newark, An Avnet Company
Chicago, IL, United States
040 Mlc Cap Assy V 12P Amp - Te Connectivity
87AJ9569
040 Mlc Cap Assy V 12P Amp - Te Connectivity 87AJ9569
040 MLC CAP ASSY V 12P

040 MLC CAP ASSY V 12P

Supplier's Site
Automotive Connectors 040 MLC CAP ASY V 12P - 792-174973-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors 040 MLC CAP ASY V 12P
792-174973-2
Automotive Connectors 040 MLC CAP ASY V 12P 792-174973-2
Automotive Connectors 040 MLC CAP ASY V 12P

Automotive Connectors 040 MLC CAP ASY V 12P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174973-2 A142448-ND 3628897P 1641556 316-174973-2 38AH4018 65H6272 792-174973-2
Product Name Automotive Headers Headers, Male Pins Wire Housings & Plugs Wire Housings & Plugs Connectors,Interconnects Electronic Connector 174973-2 Rohs Compliant Amp - Te Connectivity Automotive Connector, Header, 12Pos; Product Range Amp - Te Connectivity Automotive Connectors 040 MLC CAP ASY V 12P
Connector Type Automotive Connector; Wire to Board Connector Header Connector Automotive Connector Automotive Connector
Termination Through Hole - Screw Solder Solder
Mounting Board Mount Through Hole Through hole Requires Holder Through Hole
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28523-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A26827-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
Headers, Male Pins - 104915-1-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers