TE Connectivity Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 174967-2

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Multi-Lock 040 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 173682 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Multi-Lock 040 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 173682 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity - 11H9335 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
11H9335
Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity 11H9335
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Multi-Lock 040 Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP 173682 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:Multi-Lock 040 Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP 173682 Automotive Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H9335
Product Name Automotive Housing, Receptacle, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details