TE Connectivity Rectangular Connector Housings 174966-2

Description
"4 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-174966-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174966-2-ND
Rectangular Connector Housings 17-174966-2-ND
"4 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"4 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity - 11H9332 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity
11H9332
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity 11H9332
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:MIC .040 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP 173681, 175180 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:MIC .040 Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP 173681, 175180 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-174966-2-ND 174966-2 11H9332
Product Name Rectangular Connector Housings Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data