TE Connectivity Rectangular Connector Housings 174952-1

Description
20 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet
Description
20 Rectangular Connectors - Housings Plug White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-174952-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174952-1-ND
Rectangular Connector Housings 17-174952-1-ND
20 Rectangular Connectors - Housings Plug White

20 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Wire Housings & Plugs - 3629121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629121
Wire Housings & Plugs 3629121
TE Connectivity 174952-1

TE Connectivity 174952-1

Supplier's Site
Singapore, Singapore
Electronic Connector
340-174952-1
Electronic Connector 340-174952-1
20 Pos Crimp Wire Housing, PBT, Signal, Straight, UL94 HB Product overview: 174952-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174952-1 can be used for catalog matching and distributor lookup.

20 Pos Crimp Wire Housing, PBT, Signal, Straight, UL94 HB Product overview: 174952-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174952-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365923-174952-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365923-174952-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365923-174952-1
Win Source Part Number: 1365923-174952-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174952 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 20 Number of Rows: 2 Fastening Type: Latch Holder Note: Contacts Not Included Row Spacing: 0.232" (5.90mm)

Win Source Part Number: 1365923-174952-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174952
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 20
Number of Rows: 2
Fastening Type: Latch Holder
Note: Contacts Not Included
Row Spacing: 0.232" (5.90mm)

Buy Now Datasheet
070 Mlc W-W Plug Hsg 20P Amp - Te Connectivity - 41AJ4449 - Newark, An Avnet Company
Chicago, IL, United States
070 Mlc W-W Plug Hsg 20P Amp - Te Connectivity
41AJ4449
070 Mlc W-W Plug Hsg 20P Amp - Te Connectivity 41AJ4449
070 MLC W-W PLUG HSG 20P

070 MLC W-W PLUG HSG 20P

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-174952-1-ND 3629121 340-174952-1 174952-1 1365923-174952-1 41AJ4449
Product Name Rectangular Connector Housings Wire Housings & Plugs Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 070 Mlc W-W Plug Hsg 20P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details