TE Connectivity PCB Headers & Receptacles 174936-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 18.8 MM  [.74 INCH ] Connector Length : 31.4 MM  [1.236 INCH ] Connector Width : 46.7 MM  [1.839 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174952 Packaging Features Packaging Quantity : 50 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 18.8 MM  [.74 INCH ] Connector Length : 31.4 MM  [1.236 INCH ] Connector Width : 46.7 MM  [1.839 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174952 Packaging Features Packaging Quantity : 50 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 174936-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
174936-1
PCB Headers & Receptacles 174936-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 18.8 MM  [.74 INCH ] Connector Length : 31.4 MM  [1.236 INCH ] Connector Width : 46.7 MM  [1.839 INCH ] Row-to-Row Spacing : 3 MM  [.118 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174952 Packaging Features Packaging Quantity : 50 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Size : 1.8mm
  • Contact Type : Tab
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Height : 18.8 MM  [.74 INCH ]
  • Connector Length : 31.4 MM  [1.236 INCH ]
  • Connector Width : 46.7 MM  [1.839 INCH ]
  • Row-to-Row Spacing : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarized

Operation/Application


  • Circuit Application : Signal

Other


  • Interface Number : 174952

Packaging Features


  • Packaging Quantity : 50
  • Packaging Type : Tray

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Hybrid Header : No
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 174936-1
Product Name PCB Headers & Receptacles
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102316-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 103233-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details