TE Connectivity Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity 174934-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:MIC .070 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP 173633, 173645 Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:MIC .070 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP 173633, 173645 Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity - 69AH9972 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity
69AH9972
Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity 69AH9972
AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:MIC .070 Series; Gender:Receptacle; No. of Positions:14Position s; For Use With:AMP 173633, 173645 Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 14POS; Product Range:MIC .070 Series; Gender:Receptacle; No. of Positions:14Positions; For Use With:AMP 173633, 173645 Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9972
Product Name Automotive Housing, Receptacle, 14Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details