TE Connectivity Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 174933-1

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Multilock Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:AMP Multilock Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Multilock Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:AMP Multilock Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity - 17AH9989 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
17AH9989
Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity 17AH9989
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Multilock Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:-; For Use With:AMP Multilock Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Multilock Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:-; For Use With:AMP Multilock Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9989
Product Name Connector Housing, Rcpt, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details