"6 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"
Connectors
6 Pos 3.5mm Crimp Wire Housing, Female, Straight, White Product overview: 174930-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174930-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365595-174930-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174930
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 6
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-174930-1-ND | 3629165 | 174930-1 | 340-174930-1 | 1365595-174930-1 |
| Product Name | Rectangular Connector Housings | Wire Housings & Plugs | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |