TE Connectivity Rectangular Connector Housings 174929-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 17-174929-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174929-1-ND
Rectangular Connector Housings 17-174929-1-ND
"4 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

"4 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174929-1
Electronic Connector 340-174929-1
4 Pos 3.5mm Crimp Wire Housing, Straight, Cable Mount, White Product overview: 174929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174929-1 can be used for catalog matching and distributor lookup.

4 Pos 3.5mm Crimp Wire Housing, Straight, Cable Mount, White Product overview: 174929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174929-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 5314607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314607
Wire Housings & Plugs 5314607
TE Connectivity 174929-1

TE Connectivity 174929-1

Supplier's Site
Wire Housings & Plugs - 5314607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5314607P
Wire Housings & Plugs 5314607P
TE Connectivity 174929-1

TE Connectivity 174929-1

Supplier's Site
Wire Housings & Plugs - 1639420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639420
Wire Housings & Plugs 1639420
TE Connectivity 174929-1

TE Connectivity 174929-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1356875-174929-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1356875-174929-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1356875-174929-1
Win Source Part Number: 1356875-174929-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174929 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Receptacle Contact Type: Tab Number of Positions: 4 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.138" (3.50mm)

Win Source Part Number: 1356875-174929-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174929
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Positions: 4
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)

Buy Now Datasheet
Conn Housing RCP 4 POS 3.5mm Crimp ST - 792-174929-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 4 POS 3.5mm Crimp ST
792-174929-1
Conn Housing RCP 4 POS 3.5mm Crimp ST 792-174929-1
Conn Housing RCP 4 POS 3.5mm Crimp ST

Conn Housing RCP 4 POS 3.5mm Crimp ST

Supplier's Site
Connector, Housing, Rectnglr Pwr, Tab Contact; Product Range Amp - Te Connectivity - 72W2503 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rectnglr Pwr, Tab Contact; Product Range Amp - Te Connectivity
72W2503
Connector, Housing, Rectnglr Pwr, Tab Contact; Product Range Amp - Te Connectivity 72W2503
CONNECTOR, HOUSING, RECTNGLR PWR, TAB CONTACT; Product Range:Multilock 070 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:Multilock Series Tab Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, HOUSING, RECTNGLR PWR, TAB CONTACT; Product Range:Multilock 070 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:Multilock Series Tab Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174929-1 17-174929-1-ND 340-174929-1 5314607 5314607P 1356875-174929-1 792-174929-1 72W2503
Product Name Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Conn Housing RCP 4 POS 3.5mm Crimp ST Connector, Housing, Rectnglr Pwr, Tab Contact; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details