TE Connectivity Rectangular Connector Housings 174928-1

Description
"3 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-174928-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174928-1-ND
Rectangular Connector Housings 17-174928-1-ND
"3 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

"3 Rectangular Connectors - Housings Receptacle White 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174928-1
Electronic Connector 340-174928-1
3 Pos 1 Row Crimp Connector, Female, Straight, PBT, UL94 HB Product overview: 174928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174928-1 can be used for catalog matching and distributor lookup.

3 Pos 1 Row Crimp Connector, Female, Straight, PBT, UL94 HB Product overview: 174928-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174928-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 174928-1 - 111042-174928-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 174928-1
111042-174928-1
Rectangular Connectors - 174928-1 111042-174928-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 111042-174928-1 Packaging: Bulk Number of Positions: 3 Pitch: 3.50mm Color: White Connector Type: Receptacle Contact Type: Tab Number of Rows: 1 Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 111042-174928-1
Packaging: Bulk
Number of Positions: 3
Pitch: 3.50mm
Color: White
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 1
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Wire Housings & Plugs - 3629143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629143P
Wire Housings & Plugs 3629143P
TE Connectivity 174928-1

TE Connectivity 174928-1

Supplier's Site
Wire Housings & Plugs - 3629143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3629143
Wire Housings & Plugs 3629143
TE Connectivity 174928-1

TE Connectivity 174928-1

Supplier's Site
Wire Housings & Plugs - 1641547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641547
Wire Housings & Plugs 1641547
TE Connectivity 174928-1

TE Connectivity 174928-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-174928-1-ND 340-174928-1 174928-1 111042-174928-1 3629143P 3629143
Product Name Rectangular Connector Housings Electronic Connector Rectangular Connectors - 174928-1 Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products