TE Connectivity PCB Headers & Receptacles 174928-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 31.4 MM  [1.236 INCH ] Connector Length : 16.3 MM  [.642 INCH ] Connector Width : 14.3 MM  [.563 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174921 Packaging Features Packaging Quantity : 300 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 31.4 MM  [1.236 INCH ] Connector Length : 16.3 MM  [.642 INCH ] Connector Width : 14.3 MM  [.563 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174921 Packaging Features Packaging Quantity : 300 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 174928-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
174928-1
PCB Headers & Receptacles 174928-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Size : 1.8mm Contact Type : Tab Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Height : 31.4 MM  [1.236 INCH ] Connector Length : 16.3 MM  [.642 INCH ] Connector Width : 14.3 MM  [.563 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarized Operation/Applicatio n Circuit Application : Signal Other Interface Number : 174921 Packaging Features Packaging Quantity : 300 Packaging Type : Bag Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Hybrid Header : No Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Size : 1.8mm
  • Contact Type : Tab
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Height : 31.4 MM  [1.236 INCH ]
  • Connector Length : 16.3 MM  [.642 INCH ]
  • Connector Width : 14.3 MM  [.563 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarized

Operation/Application


  • Circuit Application : Signal

Other


  • Interface Number : 174921

Packaging Features


  • Packaging Quantity : 300
  • Packaging Type : Bag

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Hybrid Header : No
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 174928-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
174928-1
Rectangular Connector Housings 174928-1
CONN RCPT HSG 3POS 3.50MM

CONN RCPT HSG 3POS 3.50MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 174928-1 174928-1
Product Name PCB Headers & Receptacles Rectangular Connector Housings
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Voltage Rating 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-2307842-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Headers & Wire Housings - 103309-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102154-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details