TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 174921-2

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Multi-Lock 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 173630, 173631 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Multi-Lock 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 173630, 173631 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity - 11H9295 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
11H9295
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 11H9295
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Multi-Lock 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP 173630, 173631 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Multi-Lock 070 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP 173630, 173631 Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11H9295
Product Name Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details