TE Connectivity Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity 174921-1

Description
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Multi-Lock Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Multi-Lock Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity - 14C4006 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity
14C4006
Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity 14C4006
PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Multi-Lock Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

PLUG HOUSING, 3POS, PBT, NATURAL; Product Range:Multi-Lock Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP Multi-Lock Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14C4006
Product Name Plug Housing, 3Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details