TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 174921-1

Description
UN-SEALED CONNECTOR
Request a Quote Datasheet
Description
UN-SEALED CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365574-174921-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365574-174921-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365574-174921-1
Win Source Part Number: 1365574-174921-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 174921 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 3 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.138" (3.50mm)

Win Source Part Number: 1365574-174921-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 174921
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.138" (3.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-174921-1
Electronic Connector 340-174921-1
3P Wire-to-Wire Connector, PBT, Natural, Crimp, 3.5mm Pitch Product overview: 174921-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174921-1 can be used for catalog matching and distributor lookup.

3P Wire-to-Wire Connector, PBT, Natural, Crimp, 3.5mm Pitch Product overview: 174921-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-174921-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 17-174921-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-174921-1-ND
Rectangular Connector Housings 17-174921-1-ND
"3 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

"3 Rectangular Connectors - Housings Plug White 0.138"" (3.50mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
174921-1
Connectors >> Rectangular Connectors Housings 174921-1
3.5mm 1x3P 3 1 不带 P=3.5mm Rectangular Connectors Housings ROHS

3.5mm 1x3P 3 1 不带 P=3.5mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174921-1 1365574-174921-1 340-174921-1 17-174921-1-ND 174921-1
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers