TE Connectivity Connector Hardware, Mounts, Locks & Retainers 174888-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 174888-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
174888-1
Connector Hardware, Mounts, Locks & Retainers 174888-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B (Female), M3 (Male) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2B (Female), M3 (Male)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 174888-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
174888-1-ND
D-Sub, D-Shaped Connector Jackscrews 174888-1-ND
Jackscrew Socket For AMPLIMITE Series HD

Jackscrew Socket For AMPLIMITE Series HD

Buy Now Datasheet
D-Sub Connectors - 174888-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
174888-1
D-Sub Connectors 174888-1
AMPLIMITE SCREWLOCK M3

AMPLIMITE SCREWLOCK M3

Buy Now
Amplimite Screwlock M3 Rohs Compliant Amp - Te Connectivity - 11H9289 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Screwlock M3 Rohs Compliant Amp - Te Connectivity
11H9289
Amplimite Screwlock M3 Rohs Compliant Amp - Te Connectivity 11H9289
AMPLIMITE SCREWLOCK M3 ROHS COMPLIANT: YES

AMPLIMITE SCREWLOCK M3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 174888-1 174888-1-ND 174888-1 11H9289
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Amplimite Screwlock M3 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466094-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
D-Shaped Connectors - 1-1757824-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers