TE Connectivity Dead Break Connections 174821-067

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot Other Installation Instruction : Arabic Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot Other Installation Instruction : Arabic Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 174821-067 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
174821-067
Dead Break Connections 174821-067
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot Other Installation Instruction : Arabic Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Installation Technology : Heat Shrink Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Operation/Application


  • Dead Break Connection Product Type : Straight Insulating Boot

Other


  • Installation Instruction : Arabic

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Heat Shrink
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 174821-067
Product Name Dead Break Connections
Mounting Heat Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details