Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 17.5
Operation/Applicatio
n Dead Break Connection Product Type : Straight Insulating Boot
Other Installation Instruction : English
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features Installation Technology : Heat Shrink Screened : Unscreened
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300
Electrical Characteristics
- Voltage Class (KV) : ≤ 17.5
Operation/Application
- Dead Break Connection Product Type : Straight Insulating Boot
Other
- Installation Instruction : English
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas
Product Type Features
- Installation Technology : Heat Shrink
- Screened : Unscreened