TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 174817-1

Description
Win Source Part Number: 1363848-174817-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bulk Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Sleeve Color: Blue Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC
Request a Quote Datasheet
Description
Win Source Part Number: 1363848-174817-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bulk Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Sleeve Color: Blue Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363848-174817-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363848-174817-1
Connectors, Interconnects - Terminals - Housings, Boots 1363848-174817-1
Win Source Part Number: 1363848-174817-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX Package: Bulk Product Status: Obsolete Base Product Number: 174817 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Style: Sleeve Color: Blue Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: PVC

Win Source Part Number: 1363848-174817-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX
Package: Bulk
Product Status: Obsolete
Base Product Number: 174817
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Sleeve
Color: Blue
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: PVC

Buy Now Datasheet
Housings, Boots - A106897-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106897-ND
Housings, Boots A106897-ND
"1 Position Sleeve Connector Female, Receptacle Blue 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Blue 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1363848-174817-1 A106897-ND
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details