"Connector Header Through Hole 16 position 0.098"" (2.50mm)"
DYNAMIC D-2100 V-HDR ASS Y 16P Y NATURAL
CONN HEADER VERT 16POS 2.5MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1747994-3-ND | 75AC5904 | 1747994-3 |
| Product Name | Headers, Male Pins | Dynamic D-2100 V-Hdr Ass Y 16P Y Natural Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps | 5.0 amps |