TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1747890-1

Description
Win Source Part Number: 1194558-1747890-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Series: * Package: Tray Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1747890 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1194558-1747890-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Series: * Package: Tray Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1747890 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories - 1194558-1747890-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories
1194558-1747890-1
Connectors, Interconnects - Sockets for ICs, Transistors - Accessories 1194558-1747890-1
Win Source Part Number: 1194558-1747890-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors - Accessories Series: * Package: Tray Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1747890 RoHS Status: RoHS non-compliant

Win Source Part Number: 1194558-1747890-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors - Accessories
Series: *
Package: Tray
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1747890
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors Miscellaneous - 1747890-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1747890-1
Connectors Miscellaneous 1747890-1
DSL ASSY LGA771 LEADED

DSL ASSY LGA771 LEADED

Buy Now
Electronic Connector - 409-1747890-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
409-1747890-1
Electronic Connector 409-1747890-1
DSL ASSY LGA771 LEADED Product overview: 1747890-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1747890-1 can be used for catalog matching and distributor lookup.

DSL ASSY LGA771 LEADED Product overview: 1747890-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1747890-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1194558-1747890-1 1747890-1 409-1747890-1
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - Accessories Connectors Miscellaneous Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details