TE Connectivity DC Jack Connectors 1747786-1

Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1747786-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1747786-1
DC Jack Connectors 1747786-1
Configuration Features Number of Positions : 8 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8, 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8, 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
PCB Sockets - 2557458 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2557458
PCB Sockets 2557458
TE Connectivity 1747786-1 PCB Socket

TE Connectivity 1747786-1 PCB Socket

Supplier's Site
PCB Sockets - 2557456 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2557456
PCB Sockets 2557456
TE Connectivity 1747786-1 PCB Socket

TE Connectivity 1747786-1 PCB Socket

Supplier's Site
Blade Type Power Connector Assemblies - A120411-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A120411-ND
Blade Type Power Connector Assemblies A120411-ND
"8 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount"

"8 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Surface Mount"

Buy Now Datasheet
Blade Type Power Connector Assemblies - 1747786-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
1747786-1
Blade Type Power Connector Assemblies 1747786-1
PACKING,REC. ASSY. 8POS. 2MM PIT

PACKING,REC. ASSY. 8POS. 2MM PIT

Supplier's Site Datasheet
Battery Rcpt Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity - 74AJ8461 - Newark, An Avnet Company
Chicago, IL, United States
Battery Rcpt Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity
74AJ8461
Battery Rcpt Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity 74AJ8461
BATTERY RCPT ASSY, COPPER ALLOY, 8 POS ROHS COMPLIANT: YES

BATTERY RCPT ASSY, COPPER ALLOY, 8 POS ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1747786-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1747786-1
Blade Type Power Connectors 1747786-1
PACKING,REC. ASSY. 8POS. 2MM PIT

PACKING,REC. ASSY. 8POS. 2MM PIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1747786-1 2557458 A120411-ND 1747786-1 74AJ8461 1747786-1
Product Name DC Jack Connectors PCB Sockets Blade Type Power Connector Assemblies Blade Type Power Connector Assemblies Battery Rcpt Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Surface Mount Surface Mount Surface Mount
Voltage Rating 30 volts
Current Rating 6.0 to 8.0 amps
Unlock Full Specs
to access all available technical data