TE Connectivity DC Jack Connectors 1747785-1

Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1747785-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1747785-1
DC Jack Connectors 1747785-1
Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6, 8 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6, 8

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
PCB Headers - 2557455 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2557455
PCB Headers 2557455
TE Connectivity 1747785-1 PCB Header

TE Connectivity 1747785-1 PCB Header

Supplier's Site
PCB Headers - 2557454 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2557454
PCB Headers 2557454
TE Connectivity 1747785-1 PCB Header

TE Connectivity 1747785-1 PCB Header

Supplier's Site
Blade Type Power Connector Assemblies - A120410-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A120410-ND
Blade Type Power Connector Assemblies A120410-ND
"8 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Surface Mount"

"8 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Surface Mount"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1747785-1
Electronic Connector 316-1747785-1
8 Pos 2mm RA Solder Power Connector, Gold Copper Alloy Product overview: 1747785-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747785-1 can be used for catalog matching and distributor lookup.

8 Pos 2mm RA Solder Power Connector, Gold Copper Alloy Product overview: 1747785-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747785-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Blade Type Power Connectors - 1188371-1747785-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors
1188371-1747785-1
Connectors, Interconnects - Blade Type Power Connectors 1188371-1747785-1
Win Source Part Number: 1188371-1747785-1 Category: Connectors, Interconnects>Blade Type Power Connectors Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Black Features: Board Guide, Flange Connector Type: Plug, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Tray Contact Material: Copper Alloy Connector Style: Battery Material - Insulation: Polyamide (PA6T), Nylon 6T Standard Package: 60 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 1747785-1 .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1747785-1-SI,A12041 0 Base Product Number: 1747785

Win Source Part Number: 1188371-1747785-1
Category: Connectors, Interconnects>Blade Type Power Connectors
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Color: Black
Features: Board Guide, Flange
Connector Type: Plug, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: Battery
Material - Insulation: Polyamide (PA6T), Nylon 6T
Standard Package: 60
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 1747785-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1747785-1-SI,A120410
Base Product Number: 1747785

Buy Now Datasheet
Battery Holders, Clips & Contacts - 1747785-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
1747785-1
Battery Holders, Clips & Contacts 1747785-1
PACKING,PLUG ASSY. 8POS. 2MM PITCH BATTE

PACKING,PLUG ASSY. 8POS. 2MM PITCH BATTE

Buy Now
1747785-1 - Packing,plug Assy. 8Pos. 2Mm Pitch Ba Rohs Compliant Amp - Te Connectivity - 75AC5903 - Newark, An Avnet Company
Chicago, IL, United States
1747785-1 - Packing,plug Assy. 8Pos. 2Mm Pitch Ba Rohs Compliant Amp - Te Connectivity
75AC5903
1747785-1 - Packing,plug Assy. 8Pos. 2Mm Pitch Ba Rohs Compliant Amp - Te Connectivity 75AC5903
1747785-1 - PACKING,PLUG ASSY. 8POS. 2MM PITCH BA ROHS COMPLIANT: YES

1747785-1 - PACKING,PLUG ASSY. 8POS. 2MM PITCH BA ROHS COMPLIANT: YES

Supplier's Site
Batt Conn Plug Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity - 74AJ8460 - Newark, An Avnet Company
Chicago, IL, United States
Batt Conn Plug Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity
74AJ8460
Batt Conn Plug Assy, Copper Alloy, 8 Pos Rohs Compliant Amp - Te Connectivity 74AJ8460
BATT CONN PLUG ASSY, COPPER ALLOY, 8 POS ROHS COMPLIANT: YES

BATT CONN PLUG ASSY, COPPER ALLOY, 8 POS ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1747785-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1747785-1
Blade Type Power Connectors 1747785-1
PACKING,PLUG ASSY. 8POS. 2MM PIT

PACKING,PLUG ASSY. 8POS. 2MM PIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1747785-1 2557455 A120410-ND 316-1747785-1 1188371-1747785-1 1747785-1 75AC5903 1747785-1
Product Name DC Jack Connectors PCB Headers Blade Type Power Connector Assemblies Electronic Connector Connectors, Interconnects - Blade Type Power Connectors Battery Holders, Clips & Contacts 1747785-1 - Packing,plug Assy. 8Pos. 2Mm Pitch Ba Rohs Compliant Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Plug, Male Blades
Mounting Board Mount Surface Mount SMD (SMT) Surface Mount
Voltage Rating 30 volts
Current Rating 6.0 to 8.0 amps
Unlock Full Specs
to access all available technical data