TE Connectivity 24A 600V Electronic Connector 1747498-2

Description
24A Signal Socket Contact, Gold, 12-14AWG Crimp, 600V Product overview: 1747498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747498-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24A Signal Socket Contact, Gold, 12-14AWG Crimp, 600V Product overview: 1747498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747498-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24A 600V Electronic Connector
332-1747498-2
24A 600V Electronic Connector 332-1747498-2
24A Signal Socket Contact, Gold, 12-14AWG Crimp, 600V Product overview: 1747498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747498-2 can be used for catalog matching and distributor lookup.

24A Signal Socket Contact, Gold, 12-14AWG Crimp, 600V Product overview: 1747498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747498-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A116539-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A116539-ND
Rectangular Connector Contacts A116539-ND
Socket Contact Gold 12-14 AWG Crimp

Socket Contact Gold 12-14 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1004237-1747498-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1004237-1747498-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1004237-1747498-2
Win Source Part Number: 1004237-1747498-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-4200 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Wire Gauge: 12-14 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1747498-2-CSI,A1165 39,-1747498-2-SI Base Product Number: 1747498

Win Source Part Number: 1004237-1747498-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-4200
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1747498-2-CSI,A116539,-1747498-2-SI
Base Product Number: 1747498

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1747498-2 A116539-ND 1004237-1747498-2
Product Name 24A 600V Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details