TE Connectivity Crimp Contacts 1747418-2

Description
TE Connectivity 1747418-2 Crimp Terminal
Request a Quote
Description
TE Connectivity 1747418-2 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 9097337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
9097337
Crimp Contacts 9097337
TE Connectivity 1747418-2 Crimp Terminal

TE Connectivity 1747418-2 Crimp Terminal

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 38AC2946 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
38AC2946
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 38AC2946
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 29AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
29AH8596
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 29AH8596
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9097337 38AC2946
Product Name Crimp Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2208766-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details