TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1747418-2

Description
Win Source Part Number: 1152667-1747418-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-4200 Type: Power Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1747418-2-SI,-17474 18-2-CSI,A128197DKR, A128197DKR-ND,A12819 7CT,A128197TR,174741 8-2-ND,A128197DKRINA CTIVE Base Product Number: 1747418
Request a Quote Datasheet
Description
Win Source Part Number: 1152667-1747418-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-4200 Type: Power Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1747418-2-SI,-17474 18-2-CSI,A128197DKR, A128197DKR-ND,A12819 7CT,A128197TR,174741 8-2-ND,A128197DKRINA CTIVE Base Product Number: 1747418
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1152667-1747418-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1152667-1747418-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1152667-1747418-2
Win Source Part Number: 1152667-1747418-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-4200 Type: Power Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-16 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1747418-2-SI,-17474 18-2-CSI,A128197DKR, A128197DKR-ND,A12819 7CT,A128197TR,174741 8-2-ND,A128197DKRINA CTIVE Base Product Number: 1747418

Win Source Part Number: 1152667-1747418-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-4200
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1747418-2-SI,-1747418-2-CSI,A128197DKR,A128197DKR-ND,A128197CT,A128197TR,1747418-2-ND,A128197DKRINACTIVE
Base Product Number: 1747418

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1747418-2
Electronic Connector 332-1747418-2
Signal & Power Contact, Female, Crimp, 14-16AWG, Gold Plated Product overview: 1747418-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747418-2 can be used for catalog matching and distributor lookup.

Signal & Power Contact, Female, Crimp, 14-16AWG, Gold Plated Product overview: 1747418-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747418-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 97X7409 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
97X7409
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 97X7409
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-4200 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1152667-1747418-2 332-1747418-2 97X7409
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Electronic Connector Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details