TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1747415-2

Description
Win Source Part Number: 1363441-1747415-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-4200 Product Status: Active Base Product Number: 1747415 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363441-1747415-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-4200 Product Status: Active Base Product Number: 1747415 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1747415-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1747415-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1747415-2
Win Source Part Number: 1363441-1747415-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-4200 Product Status: Active Base Product Number: 1747415 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 12-14 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1363441-1747415-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-4200
Product Status: Active
Base Product Number: 1747415
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 12-14 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1747415-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10118534-003RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1-170291-4 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
View Details