Socket Contact Gold 12-14 AWG Crimp Power
CONN SOCKET 12-14AWG CRIMP GOLD
Contact SKT Crimp ST Cable Mount 12-14AWG T/R Product overview: 1747415-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1747415-2 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 14-12AWG, CRIMP; Product Range:Dynamic 4000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:14AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1747415-2TR-ND | 332-1747415-2 | 97X7408 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Contact, Socket, 14-12Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |