TE Connectivity DC Jack Connectors 1747367-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1747367-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1747367-1
DC Jack Connectors 1747367-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 110

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
316-1747367-1
SMD Electronic Connector 316-1747367-1
Conn Battery Interconnect RCP 5 POS Solder RA SMD 5 Terminal 1 Port Tray Product overview: 1747367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747367-1 can be used for catalog matching and distributor lookup.

Conn Battery Interconnect RCP 5 POS Solder RA SMD 5 Terminal 1 Port Tray Product overview: 1747367-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747367-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity - 17R5060 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity
17R5060
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity 17R5060
RECEPTACLE ASSEMBLY 2.5MM PITCH BATTERY

RECEPTACLE ASSEMBLY 2.5MM PITCH BATTERY

Supplier's Site Datasheet
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity - 41AJ4432 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity
41AJ4432
Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity 41AJ4432
RECEPTACLE ASSEMBLY 2.5MM PITCH BATTERY

RECEPTACLE ASSEMBLY 2.5MM PITCH BATTERY

Supplier's Site
Blade Type Power Connectors - 1747367-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1747367-1
Blade Type Power Connectors 1747367-1
CONN RCPT 5POS 2.50MM PCB SLDR

CONN RCPT 5POS 2.50MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1747367-1 316-1747367-1 17R5060 1747367-1
Product Name DC Jack Connectors SMD Electronic Connector Receptacle Assembly 2.5Mm Pitch Battery Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector
Mounting Board Mount Through Hole
Voltage Rating 30 volts
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6855 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Connector Systems Amp - Te Connectivity - 28AC6840 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details