TE Connectivity Rectangular Wire & Cable Connectors & Housings 1747364-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1747364-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1747364-1
Rectangular Wire & Cable Connectors & Housings 1747364-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Dimensions Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Housing Features Centerline (Pitch) : 5.2 MM  [.204 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 4

Dimensions


  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]

Housing Features


  • Centerline (Pitch) : 5.2 MM  [.204 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A120409-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A120409-ND
Rectangular Connector Housings A120409-ND
"12 Rectangular Connectors - Housings Plug Black 0.256"" (6.50mm)"

"12 Rectangular Connectors - Housings Plug Black 0.256"" (6.50mm)"

Buy Now Datasheet
Dynamic D-3800 Tab Hsg 12P With Hts Conn Amp - Te Connectivity - 41AJ4430 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3800 Tab Hsg 12P With Hts Conn Amp - Te Connectivity
41AJ4430
Dynamic D-3800 Tab Hsg 12P With Hts Conn Amp - Te Connectivity 41AJ4430
DYNAMIC D-3800 TAB HSG 12P WITH HTS CONN

DYNAMIC D-3800 TAB HSG 12P WITH HTS CONN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1747364-1 A120409-ND 41AJ4430
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D-3800 Tab Hsg 12P With Hts Conn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details