1747253-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers1747253-1
Description
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 9.8 MM [.385 INCH ] Thread Length : 5 MM [.197 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 9.8 MM [.385 INCH ] Thread Length : 5 MM [.197 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 9.8 MM [.385 INCH ] Thread Length : 5 MM [.197 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC-2A
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting
Body Features
Primary Product Material : Steel
Dimensions
Product Feature Length : 9.8 MM [.385 INCH ]
Thread Length : 5 MM [.197 INCH ]
Mechanical Attachment
Thread Size : 4-40 UNC-2A
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Connector Hardware Accessory Type : Screw Kit
Hardware Accessory Function : Latching, Locking & Retention, Mounting