TE Connectivity PCB Headers & Receptacles 1747082-2

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 26 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 9.5mm Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 45.2 MM  [1.78 INCH ] Connector Width : 62.6 MM  [2.465 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 35.8 MM  [1.409 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 5.5 MM  [.216 INCH , .087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 221 DEGF , 158 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 26 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 9.5mm Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 45.2 MM  [1.78 INCH ] Connector Width : 62.6 MM  [2.465 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 35.8 MM  [1.409 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 5.5 MM  [.216 INCH , .087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 221 DEGF , 158 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1747082-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1747082-2
PCB Headers & Receptacles 1747082-2
Body Features Primary Product Color : White Configuration Features Number of Positions : 28 Number of Rows : 2 Number of Sections : 3 Number of Signal Positions : 26 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .64mm, 9.5mm Contact Type : Tab Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ] Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ] Dimensions Connector Length : 45.2 MM  [1.78 INCH ] Connector Width : 62.6 MM  [2.465 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ] Profile Height from PCB : 35.8 MM  [1.409 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 2.2 MM , 5.5 MM  [.216 INCH , .087 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 221 DEGF , 158 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2
  • Number of Sections : 3
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .64mm, 9.5mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , 1.2 MM  [.025 INCH , .047 INCH ]
  • Mating Tab Width : 9.5 MM , .64 MM  [.374 INCH , .025 INCH ]

Dimensions


  • Connector Length : 45.2 MM  [1.78 INCH ]
  • Connector Width : 62.6 MM  [2.465 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .078 INCH ]
  • Profile Height from PCB : 35.8 MM  [1.409 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM , 5.5 MM  [.216 INCH , .087 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 90 DEGC , 100 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 85 DEGC  [149 DEGF , 185 DEGF , 221 DEGF , 158 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 176 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1747082-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
PCB Headers & Receptacles - 103233-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102160-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details