TE Connectivity PCB Headers & Receptacles 1747052-3

Description
Body Features Connector & Keying Code : A Primary Product Color : Blue Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 14.97 MM  [.589 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Window PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Blue Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 14.97 MM  [.589 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Window PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1747052-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1747052-3
PCB Headers & Receptacles 1747052-3
Body Features Connector & Keying Code : A Primary Product Color : Blue Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Length : 6 MM  [.236 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 14.97 MM  [.589 INCH ] Connector Width : 11.75 MM  [.462 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon 6/6 GF Mating Entry Location : Top Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Window PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Blue

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 2
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Layout : Inline
  • Contact Mating Area Length : 6 MM  [.236 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ]
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 14.5 MM  [.57 INCH ]
  • Connector Length : 14.97 MM  [.589 INCH ]
  • Connector Width : 11.75 MM  [.462 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 7.92 MM  [.312 INCH ]
  • Housing Material : Nylon 6/6 GF
  • Mating Entry Location : Top

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Window
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1747052-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1747052-3
Headers & Wire Housings 1747052-3
GIC7.92 2POS_HEADER ASSY BLUE

GIC7.92 2POS_HEADER ASSY BLUE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1747052-3
Headers & Wire Housings 1747052-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1747052-3 1747052-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 300 volts
Current Rating 10 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102241-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details