Win Source Part Number: 1018515-1747022-9
Category: Connectors, Interconnects>Rectan
Series: Fine Mate
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4mm, 4.5mm, 5.5mm, 6mm
Height Above Board: 0.126" (3.20mm)
Standard Package: 5,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1747022-9,A1180
Base Product Number: 1747022
Product Status: Obsolete
20 Pos 0.5mm Pitch Vertical Header, 6mm Stack, Gold, SMD Product overview: 1747022-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1747022-9 can be used for catalog matching and distributor lookup.
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Connectors
ON TAPING(EMBOSS) 0.5MM PITCH FM CONN RE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1018515-1747022-9 | 316-1747022-9 | A118063TR-ND | 1747022-9 | 87AJ9565 | 1747022-9 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | On Taping(Emboss) 0.5Mm Pitch Fm Conn Re Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
| Mounting | SMD (SMT) | Surface Mount | ||||
| Termination | SMD/SMT |