"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
FEMALE CONNECTOR TYPE A WITH SHIELD,Z-PA
CONN RECEPT 110POS 2MM PRESS-FIT
CONN RECEPT 110POS 2MM PRESS-FIT
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114955-ND | 41AJ4420 | 1746992-1 | 1746992-1 |
| Product Name | Hard Metric, Standard | Female Connector Type A With Shield,z-Pa Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 500 volts | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |