TE Connectivity Rectangular Wire & Cable Connectors & Housings 1746978-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 11.7 MM  [.46 INCH ] Connector Length : 20.4 MM  [.802 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Mating Retention Type : Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 11.7 MM  [.46 INCH ] Connector Length : 20.4 MM  [.802 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Mating Retention Type : Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1746978-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1746978-1
Rectangular Wire & Cable Connectors & Housings 1746978-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 11.7 MM  [.46 INCH ] Connector Length : 20.4 MM  [.802 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Mating Retention Type : Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 11.7 MM  [.46 INCH ]
  • Connector Length : 20.4 MM  [.802 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6.2 MM  [.244 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Mating Retention Type : Latching Feature, Inertia Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1746978-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1746978-1-ND
Rectangular Connector Housings 1746978-1-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.244"" (6.20mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.244"" (6.20mm)"

Buy Now Datasheet
Contacts - 1746978-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1746978-1
Contacts 1746978-1
GRACE INERTIA 6.2mm PITCH CAP 3POS

GRACE INERTIA 6.2mm PITCH CAP 3POS

Buy Now
Swedesboro, NJ, United States
Contacts
1746978-1
Contacts 1746978-1
Contacts

Contacts

Buy Now
Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece - 792-1746978-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece
792-1746978-1
Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece 792-1746978-1
Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece

Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1746978-1 1746978-1-ND 1746978-1 792-1746978-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Contacts Conn Housing RCP 3 POS 6.2mm Crimp ST Cable Mount Loose Piece
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-365-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 102104-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers