TE Connectivity Rectangular Connector Housings 1746894-1

Description
"2 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A142447-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142447-ND
Rectangular Connector Housings A142447-ND
"2 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

"2 Rectangular Connectors - Housings Plug Black 0.157"" (4.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1746894-1
Electronic Connector 319-1746894-1
CONN PLUG HSG 2POS 4.00MM Product overview: 1746894-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1746894-1 can be used for catalog matching and distributor lookup.

CONN PLUG HSG 2POS 4.00MM Product overview: 1746894-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1746894-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365612-1746894-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365612-1746894-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365612-1746894-1
Win Source Part Number: 1365612-1746894-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Bulk Product Status: Active Base Product Number: 1746894 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included Pitch: 0.157" (4.00mm)

Win Source Part Number: 1365612-1746894-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Base Product Number: 1746894
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included
Pitch: 0.157" (4.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142447-ND 319-1746894-1 1365612-1746894-1
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products