TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 174663-2

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Econoseal J Mark II Series Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Econoseal J Mark II Series Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 17AH9981 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
17AH9981
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 17AH9981
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Econoseal J Mark II Series Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Econoseal J Mark II Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMP Econoseal J Mark II Series Pin Contacts; IP Rating:-; Voltage Rating:12VDC; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9981
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details